EN
  • EN
  • DE

TK11880FTL-G

Part No TK11880FTL-G
Manufacturer AKM Semiconductor Inc.
Catalog HOT - SALES and EOL Components (T)
Description Step-Up DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AKM Semiconductor Inc.
Win Source Part Number 091997-TK11880FTL-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK11880FTL-G CAD Model

Description

The TK11880FTL-G is a low-dropout (LDO) linear regulator manufactured by AKM Semiconductor Inc. This regulator is designed to provide a stable and precise output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. Its key function is to maintain a constant voltage level, making it an essential component in various electronic devices.

Applications

  • Power Management in Portable Devices: Used in smartphones, tablets, and other battery-powered devices to efficiently regulate voltage levels for different components.
  • Voltage Regulation in Microcontroller Systems: Provides stable power to microcontrollers, ensuring reliable operation.
  • Post-Regulation for Switching Power Supplies: Filters noise and provides precise voltage for sensitive circuits after the initial voltage conversion by a switching regulator.
  • Audio Equipment: Supplies clean power to audio amplifiers and other audio processing circuits to minimize noise and distortion.
  • Industrial Control Systems: Ensures stable voltage for sensors, actuators, and other control elements.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, ensuring reliable operation of connected components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if it overheats, preventing damage from thermal overload.
  • Small Package Size: Allows for compact designs and easy integration into various electronic devices.

Benefits

  • Improved Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable applications.
  • Stable System Performance: Precise voltage regulation ensures consistent and reliable operation of connected components.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protections prevent damage from electrical and thermal stresses.
  • Simplified Design: Easy integration into various electronic devices due to its small package size and minimal external components.
  • Reduced Noise and Interference: Clean and stable voltage output minimizes noise and interference in sensitive circuits.

Additional Details

The TK11880FTL-G typically supports a wide range of input voltages and provides a fixed or adjustable output voltage. The specific output voltage is determined by the part number variant. It is designed to operate within a specified temperature range, ensuring reliable performance in different environmental conditions. The device is often available in surface-mount packages for automated assembly.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess