EN
  • EN
  • DE

AK5391-VS

Part No AK5391-VS
Manufacturer AKM Semiconductor Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027432-AK5391-VS
Categories OEM Parts(A-B)
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AK5391-VS CAD Model

Description

The AK5391-VS is a premium 24-bit analog-to-digital converter (ADC) designed by AKM Semiconductor Inc. It is widely used in professional audio recording equipment, high-end audio interfaces, and broadcast systems where exceptional audio quality and dynamic range are critical. This ADC is known for its low noise, low distortion, and excellent linearity, making it suitable for capturing and converting analog audio signals into digital format with utmost precision.

Applications

  • Professional Audio Recording Equipment
  • High-End Audio Interfaces
  • Broadcast Systems
  • Audio Mixing Consoles
  • Audio Analyzers

Features

  • 24-bit Resolution: Provides high-resolution audio conversion for capturing subtle nuances in audio signals.
  • High Dynamic Range: Offers a wide dynamic range, allowing for the capture of both quiet and loud sounds without distortion.
  • Low Total Harmonic Distortion (THD): Ensures accurate audio reproduction with minimal added distortion.
  • Low Noise: Reduces unwanted noise in the converted digital signal, resulting in cleaner audio.
  • Supports Multiple Sample Rates: Supports various sample rates to accommodate different audio formats and applications.

Benefits

  • Exceptional Audio Quality: The high resolution, dynamic range, and low distortion provide unparalleled audio quality, essential for professional audio applications.
  • Accurate Signal Capture: Captures analog audio signals with utmost precision, preserving the integrity of the original sound.
  • Versatile Compatibility: Supports multiple sample rates and audio formats, ensuring compatibility with a wide range of audio equipment.
  • Reduced Noise and Distortion: Minimizes unwanted noise and distortion, resulting in cleaner and more accurate audio reproduction.
  • Enhanced Recording Capabilities: Improves the overall recording quality, making it ideal for professional audio production and broadcast applications.

Technical Specifications

The AK5391-VS features a signal-to-noise ratio (SNR) of typically 123dB and a THD+N (Total Harmonic Distortion + Noise) of -110dB. It supports sampling rates up to 216kHz. It typically requires both a 5V analog supply and a 3.3V digital supply. The digital interface is typically I2S. The device is usually available in a LQFP package. Consult the datasheet for definitive specifications and application details.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess