EN
  • EN
  • DE

XC6401EEK4MRN

Part No XC6401EEK4MRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408165-XC6401EEK4MRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EEK4MRN CAD Model

Description

The XC6401EEK4MRN is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. It is specifically designed for applications where high efficiency and a small form factor are critical, making it ideal for use in portable and battery-powered devices. This converter utilizes a PWM/PFM control scheme, which automatically switches between Pulse Width Modulation (PWM) for heavier loads and Pulse Frequency Modulation (PFM) for lighter loads, ensuring optimal efficiency across a wide range of operating conditions.

Applications:

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronic devices that require efficient power management.
  • IoT (Internet of Things) Devices: Sensors, trackers, and connected devices where minimizing power consumption is essential.
  • Mobile Phones and Smartphones: Power management for various components within the device.
  • Portable Electronic Devices: MP3 players, digital cameras, handheld gaming consoles, and other portable devices.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi modules, and other wireless devices.

Features:

  • Wide Input Voltage Range: Provides design flexibility by accommodating a broad range of input voltages.
  • Fixed Output Voltage: Delivers a stable and precise output voltage.
  • PWM/PFM Control: Automatically switches between PWM and PFM modes to maximize efficiency under varying load conditions.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Short Circuit Protection: Safeguards the device from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the converter.
  • Small Package: Enables use in space-constrained applications, facilitating compact designs.

Benefits:

  • High Efficiency: Extends battery life in portable devices.
  • Compact Size: Allows for smaller and lighter product designs.
  • Stable Output Voltage: Ensures reliable power delivery to the load.
  • Comprehensive Protection Features: Enhances the safety and reliability of the system.
  • Simplified Design: Fixed output voltage and integrated features simplify the design process.

Additional Details:

The XC6401EEK4MRN utilizes synchronous rectification, replacing the conventional Schottky diode with a MOSFET switch to reduce conduction losses and improve overall efficiency. It also features internal compensation, which eliminates the need for external compensation components and simplifies the design. The output voltage for the XC6401EEK4MRN is 2.8V. The device is packaged in a small form factor, making it ideally suited for applications where space is limited.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess