EN
  • EN
  • DE

RM412-086-192-9500-919

Part No RM412-086-192-9500-919
Manufacturer Airborn Inc
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211272-RM412-086-192-9500-919
Categories Custom Parts
Manufacturer Airborn Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM412-086-192-9500-919 CAD Model

Description

The RM412-086-192-9500-919 is a rectangular Micro-D connector manufactured by Airborn Inc. These connectors are known for their high-reliability and performance in demanding applications. They feature rugged construction and are designed to withstand harsh environments.

Applications:

  • Aerospace and defense systems: Used in avionics, radar systems, and communication equipment.
  • Medical equipment: Found in diagnostic and imaging devices where reliability and signal integrity are critical.
  • Industrial automation: Employed in robotics, control systems, and instrumentation.
  • Down-hole drilling: Provides robust connection capabilities in harsh downhole drilling environments.

Features:

  • High-density contacts: Allows for more signals in a smaller footprint.
  • Rugged construction: Designed to withstand shock, vibration, and temperature extremes.
  • Gold-plated contacts: Ensures reliable electrical performance and corrosion resistance.
  • Polarization: Prevents mismating.
  • Lightweight design: Minimizes weight in aerospace and portable applications.

Benefits:

  • Reliable performance: Ensures consistent signal transmission in critical applications.
  • Space savings: High-density design reduces overall system size and weight.
  • Durability: Withstands harsh environments, reducing maintenance and downtime.
  • Secure connections: Prevents accidental disconnections, enhancing safety.
  • Long lifespan: High-quality materials and construction ensure long-term reliability.

Additional Details:

These connectors are typically available in various mounting styles and terminations to suit different application requirements. The specific dimensions and electrical characteristics may vary, so refer to the manufacturer's datasheet for detailed information. They are manufactured using high-grade aluminum alloy.

You May Also Be Interested in

New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
Lowest to $1.3063
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
RF Micro Devices
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Contact for details
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess