EN
  • EN
  • DE

RM312-182-151-2900

Part No RM312-182-151-2900
Manufacturer Airborn Inc
Catalog Custom Parts (N - R)
Description R Series Connector (Approved to MIL-55302)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1166094-RM312-182-151-2900
Categories Custom Parts
Manufacturer Airborn Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM312-182-151-2900 CAD Model

Description

The RM312-182-151-2900 is a rectangular connector manufactured by Airborn Inc. These connectors are known for their ruggedness and high reliability, making them suitable for demanding applications.

Applications

  • Aerospace and defense electronics
  • Industrial control systems
  • Medical equipment
  • Telecommunications infrastructure
  • Harsh environment applications

Features

  • Rectangular form factor
  • High-density contacts
  • Rugged construction
  • Polarization features to prevent mis-mating
  • Various mounting options available
  • Compliance with industry standards (e.g., MIL-DTL-55302)

Benefits

  • Provides reliable electrical connections in harsh environments
  • Supports high signal density
  • Ensures proper mating and prevents damage due to incorrect connections
  • Offers design flexibility with various mounting options
  • Meets stringent quality and performance requirements

Technical Specifications

Typical specifications for the RM312-182-151-2900 connector include:

  • Number of Contacts: Specific number of contacts.
  • Contact Material: Typically gold-plated beryllium copper or similar high-conductivity alloy.
  • Insulator Material: High-performance plastic or ceramic.
  • Voltage Rating: The maximum voltage the connector can safely handle.
  • Current Rating: The maximum current each contact can carry.
  • Operating Temperature Range: The temperature range within which the connector is guaranteed to operate.
  • Durability: The number of mating cycles the connector can withstand without significant degradation.

Consult the Airborn Inc. datasheet for detailed specifications and mating information.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NANYA
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Radiall USA, Inc.
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
QSI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess