EN
  • EN
  • DE

AM1D-0505DZ

Part No AM1D-0505DZ
Manufacturer AIMTEC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER +/-5V 1W / Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr aimtec
Series AM1D-Z (1W)
Package Tube
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Max) 100mA, 100mA
Power (Watts) 1 W
Voltage - Isolation 1 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 74%
Mounting Type Through Hole
Package / Case 7-SIP Module, 5 Leads
Dimension 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Approval Agency CE, cURus
Base Product Number AM1D
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2721-AM1D-0505DZ,2374-AM1D-0505DZ
Standard Package 1
Win Source Part Number 1224309-AM1D-0505DZ
Ultra Librarian 3D Model Ultra Librarian AM1D-0505DZ CAD Model

Description

The AM1D-0505DZ is a 1W isolated module DC-DC converter designed for use in ITE (Commercial) applications.

  • Power: 1W
  • Application: ITE (Commercial)
  • Outputs: Dual
  • Output Voltage 1: 5V
  • Output Voltage 2: -5V
  • Input Voltage Range: 4.5V to 5.5V
  • Package: 7-SIP Module, 5 Leads
  • Packaging: Tube
  • Status: Active
  • Category: Power Supplies - Board Mount>DC DC Converters
  • Popularity: Medium

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess