EN
  • EN
  • DE

AM15EW-11012S-NZ-K-STD

Part No AM15EW-11012S-NZ-K-STD
Manufacturer AIMTEC
Catalog Industrial, DIN Rail Power Supplies
Description DC/DC DIN RAIL SUPPLY 2X12V 15W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr AIMTEC
Series AM15EW-NZ (15W)
Package Box
Input Type DC
Number of Outputs 1
DC Voltage - Input (Min) 40V
DC Voltage - Input (Max) 160V
Voltage - Output 1 12V
Voltage - Output 2 12V
Voltage - Output 3 -
Voltage - Output 4 -
Voltage - Output 5 -
Voltage - Output 6 -
Current - Output (Max) 1.25A
Power (Watts) 15W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Efficiency 88%
Temperature Range - Operating -40°C ~ 85°C
Features Adjustable Output, Heat Sink, Remote On/Off
Size / Dimension 1.24" L x 1.18" W x 2.99" H (31.5mm x 30.0mm x 75.9mm)
Approval Agency CE, cURus
Standard Number 60950-1
Minimum Load Required -
Base Product Number AM15E
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 24 pcs
Win Source Part Number 1381389-AM15EW-11012S-NZ-K-STD
Ultra Librarian 3D Model Ultra Librarian AM15EW-11012S-NZ-K-STD CAD Model

Description

The Industrial DIN Rail Power Supply with Win Source Part Number 1381389-AM15EW-11012S-NZ-K-STD is a reliable and efficient power supply solution.

  • Series: AM15EW-NZ
  • Features: Adjustable Output, Heat Sink, Remote On/Off
  • Package: Box
  • Size / Dimension: 1.24" L x 1.18" W x 2.99" H (31.5mm x 30.0mm x 75.9mm)
  • Applications: ITE (Commercial)
  • Power (Watts): 15W
  • Input Type: DC
  • Voltage - Isolation: 1.5 kV
  • Number of Outputs: 1
  • Current - Output (Max): 1.25A
  • Voltage - Output: 12V
  • Output Options: Additional Output
  • Efficiency: 88%
  • Operating Temperature: -40°C~85°C
  • HTSUS Code: 8504.40.9580
  • Manufacturer: AIMTEC
  • Standard Package Quantity: 24

You May Also Be Interested in

Bel Power Solutions
AC/DC DIN RAIL SUPPLY
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 5V 25W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 60W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 12V 60W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 12V 30W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 15W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 12V 60W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 40W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess