EN
  • EN
  • DE

AM10TW-2405S-NZ

Part No AM10TW-2405S-NZ
Manufacturer AIMTEC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 5V 10W  /  Isolated Module DC DC Converter 1 Output 5 ~ 5V 2A 9V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr aimtec
Series AM10TW-NZ (10W)
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Current - Output (Max) 2A
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off
Efficiency 88%
Mounting Type Through Hole
Package / Case 24-DIP Module, 8 Leads
Dimension 1.26" L x 0.79" W x 0.43" H (32.0mm x 20.0mm x 10.8mm)
Approval Agency CE, UL
Base Product Number AM10T
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2721-AM10TW-2405S-NZ
Standard Package 15
Win Source Part Number 1220893-AM10TW-2405S-NZ
Ultra Librarian 3D Model Ultra Librarian AM10TW-2405S-NZ CAD Model

Description

The AM10TW-NZ (10W) 1220893-AM10TW-2405S-NZ is an isolated module type DC-DC converter that features remote on/off.

  • Type: Isolated Module, DC-DC Converter
  • Features: Remote On/Off
  • Power: 10 W
  • Efficiency: 88%
  • Voltage Isolation: 1.5 kV
  • Mounting Type: Through-Hole
  • Package/Case: 24-DIP module, 8 leads
  • Application: ITE (Commercial)

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0176
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Lowest to $12.6752

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess