EN
  • EN
  • DE

AIC6161-0GV5TR

Part No AIC6161-0GV5TR
Manufacturer Aic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962549-AIC6161-0GV5TR
Categories OEM Parts(A-B)
Manufacturer Aic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIC6161-0GV5TR CAD Model

Description

The AIC6161-0GV5TR is a high-efficiency, synchronous step-down DC-DC converter manufactured by AIC (Advanced IC). This converter is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for a variety of power management applications. Its features include high efficiency, fast transient response, and robust protection features.

Applications

  • Point-of-Load (POL) Converters
  • Portable Devices
  • Notebook Computers
  • Embedded Systems
  • Industrial Power Supplies

Features

  • High Efficiency: Achieves up to 95% efficiency, reducing power dissipation and heat generation.
  • Wide Input Voltage Range: Operates from an input voltage range of 4.5V to 18V.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet various application requirements.
  • Synchronous Rectification: Incorporates synchronous rectification for improved efficiency compared to diode rectification.
  • Current Mode Control: Employs current mode control for excellent line and load regulation.
  • Internal Compensation: Features internal compensation, simplifying the design process and reducing external component count.
  • Overcurrent Protection (OCP): Includes overcurrent protection to prevent damage from excessive load currents.
  • Thermal Shutdown Protection (OTP): Incorporates thermal shutdown protection to prevent overheating and ensure device reliability.
  • Small Package: Available in a compact GV5TR package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of downstream components.
  • Simplified Design: Internal compensation reduces external component count, simplifying the design process and lowering BOM costs.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms enhance system reliability and prevent device damage.
  • Reduced Board Space: Compact package minimizes board space requirements, enabling smaller and more compact designs.

Additional Details

The AIC6161-0GV5TR uses a constant-frequency PWM (Pulse Width Modulation) control scheme to achieve high efficiency and excellent transient response. The device also features a soft-start function to limit inrush current during startup. The GV5TR package is lead-free and RoHS compliant.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess