EN
  • EN
  • DE

AIC1748AH-33GV5TR

Part No AIC1748AH-33GV5TR
Manufacturer Aic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992021-AIC1748AH-33GV5TR
Categories OEM Parts(A-B)
Manufacturer Aic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIC1748AH-33GV5TR CAD Model

Description

The AIC1748AH-33GV5TR is a high-efficiency synchronous step-down (buck) DC-DC converter manufactured by Aic. It is designed to provide a stable 3.3V output from a higher input voltage, making it suitable for various power management applications where efficiency and compact size are critical. The device incorporates internal MOSFETs to minimize external components and improve overall performance.

Applications

  • Point-of-Load (POL) Converters
  • Portable Devices
  • Notebook Computers
  • Industrial Power Supplies
  • Embedded Systems

Features

  • High Efficiency: Achieves up to 95% efficiency, minimizing power dissipation.
  • Wide Input Voltage Range: Operates from 4.5V to 18V input voltage.
  • Fixed 3.3V Output: Provides a stable and accurate 3.3V output voltage.
  • Synchronous Rectification: Integrates synchronous rectification for improved efficiency.
  • Internal MOSFETs: Includes internal high-side and low-side MOSFETs to reduce external component count and simplify design.
  • Current Mode Control: Uses current mode control for excellent line and load regulation.
  • Overcurrent Protection (OCP): Features cycle-by-cycle current limit protection.
  • Thermal Shutdown Protection (OTP): Includes thermal shutdown function to prevent overheating.
  • Small Package: Available in a compact GV5TR package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Stable and Accurate Output: Ensures reliable operation of downstream circuitry with a stable 3.3V output.
  • Simplified Design: Integrated MOSFETs and minimal external components simplify the design process.
  • Improved Thermal Performance: Synchronous rectification reduces power dissipation and improves thermal performance.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance system reliability.

Additional Details

The AIC1748AH-33GV5TR employs a constant frequency PWM (Pulse Width Modulation) control scheme. It also incorporates a soft-start function to limit inrush current during startup. The GV5TR package is RoHS compliant and lead-free.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1455 $50.1975
840+ $0.1194 $100.2960
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,315+ $0.1082 $250.4830
3,095+ $0.0970 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,069 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess