EN
  • EN
  • DE

AIC1630AGSTR

Part No AIC1630AGSTR
Manufacturer Aic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044136-AIC1630AGSTR
Categories OEM Parts(A-B)
Manufacturer Aic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIC1630AGSTR CAD Model

Description

The AIC1630AGSTR is a highly integrated, low-dropout (LDO) voltage regulator designed by AIC (Advanced Interconnection Corp.). It is tailored for portable applications and offers a combination of small size, high efficiency, and robust protection features. This regulator is ideal for providing stable power to sensitive electronic components in various devices.

Applications:

  • Portable electronic devices such as smartphones, tablets, and MP3 players.
  • Wireless communication devices like Bluetooth headsets and modules.
  • Battery-powered equipment requiring efficient power management.
  • Handheld instruments and diagnostic tools.
  • Point-of-load regulation in distributed power systems.

Features:

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • High Output Accuracy: Provides precise voltage regulation for sensitive components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the junction temperature exceeds a safe limit.
  • Enable/Disable Control: Allows for easy power management by enabling or disabling the regulator as needed.
  • Small Package Size: Suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery runtime in portable devices.
  • Reliable Performance: Built-in protection features ensure stable and reliable operation under various conditions.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design and reducing board space.
  • Precise Voltage Regulation: High output accuracy ensures optimal performance of sensitive electronic components.
  • Cost-Effective Solution: Offers a good balance of performance and cost for a variety of applications.

Additional Details:

The AIC1630AGSTR typically operates with an input voltage range of 2.5V to 5.5V, and provides a fixed or adjustable output voltage, depending on the specific configuration. It is usually available in small surface-mount packages like SOT-23 or similar. The specific output voltage is often indicated in the part number or datasheet. The device is designed for optimal performance with ceramic output capacitors, ensuring stability and transient response. Consult the datasheet for detailed electrical characteristics, application circuits, and package dimensions.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess