EN
  • EN
  • DE

TB-02

Part No TB-02
Manufacturer Ai-Thinker
Catalog RF Transceiver Modules
Description BLUETOOTH MODULE, BLE5.0 MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate -
Power - Output 10dBm
Sensitivity -93dBm
Serial Interfaces ADC, GPIO, PWM, SPI
Antenna Type PCB Trace
Utilized IC / Part -
Memory Size -
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving -
Current - Transmitting 12.62mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 13-SMD Module
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8517.62.0090
Win Source Part Number 1366689-TB-02
Ultra Librarian 3D Model Ultra Librarian TB-02 CAD Model

Description

The 1366689-TB-02 is an RF transceiver module designed for wireless communication applications.

  • Description: RF Transceiver Module
  • Frequency: 2.4GHz
  • Protocol: Bluetooth v5.0
  • Voltage - Supply: 2.7V ~ 3.6V
  • Power - Output: 10dBm
  • Sensitivity: -93dBm
  • Package / Case: 13-SMD Module
  • Mounting Type: Surface Mount
  • Serial Interfaces: ADC, GPIO, PWM, SPI
  • Manufacturer: Ai-Thinker
  • Product Status: Active
  • Packaging: Tape & Reel (TR)

You May Also Be Interested in

RF Solutions
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount
Lowest to $3.7539
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Need more? Email Us
U-blox
RF TXRX MOD WIFI / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $16.5699
Silicon Labs
RF TXRX MODULE WIFI ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
Need more? Email Us
Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Murata Electronics North America
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.4972
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
STMicroelectronics
RF TXRX MODULE BT PCB TRC SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Lowest to $14.5973
Laird Connectivity Inc.
RF TXRX MODULE BT TRC ANT SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $29.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7371 $52.1130
75+ $1.4254 $106.9050
110+ $1.3808 $151.8880
150+ $1.3363 $200.4450
195+ $1.2917 $251.8815
260+ $1.1581 $301.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess