EN
  • EN
  • DE

2SA1037

Part No 2SA1037
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description General Purpose Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1124350-2SA1037
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SA1037 CAD Model

Description

The 2SA1037 is a PNP bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. It is designed for low-noise amplifier applications and general-purpose switching. This transistor is known for its excellent linearity and low noise characteristics.

Applications

  • Low-Noise Amplifiers (LNA): Used in sensitive receiver circuits to amplify weak signals without adding significant noise.
  • Audio Amplifiers: Employed in preamplifier stages to amplify audio signals with minimal distortion.
  • General Purpose Amplification: Suitable for various amplification applications requiring low noise.
  • Switching Applications: Used in switching circuits where low saturation voltage and high gain are required.
  • Current Amplifiers: Employed in current amplification circuits.

Features

  • PNP Transistor: Standard PNP configuration for easy integration into circuits.
  • Low Noise Figure: Minimizes noise contribution in amplifier circuits.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Low Saturation Voltage: Enables efficient switching performance.
  • High Transition Frequency (fT): Suitable for high-frequency applications.

Benefits

  • Improved Signal Quality: Low noise figure ensures minimal signal degradation in amplifier applications.
  • Efficient Amplification: High current gain allows for effective signal amplification.
  • Versatile Application: Suitable for both amplification and switching applications.
  • Reduced Distortion: Excellent linearity ensures minimal signal distortion.
  • Reliable Performance: Rohm Semiconductor is known for producing reliable components.

Additional Details

The 2SA1037 has a collector-emitter voltage (VCEO) rating of -50V and a collector current (IC) rating of -50mA. It is typically available in a small signal package such as SOT-23. The power dissipation (PC) is typically around 150mW. The operating junction temperature ranges from -55°C to +150°C. Its low base-emitter saturation voltage and collector-emitter saturation voltage ensure minimal voltage drop when the transistor is fully on, making it efficient in switching applications.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Panasonic
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4,170+ $0.0139 $57.9630
10,000+ $0.0116 $116.0000
16,670+ $0.0104 $173.3680
22,225+ $0.0104 $231.1400
27,780+ $0.0104 $288.9120
37,500+ $0.0092 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess