Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Tape & Reel
Product Status Active
RF Family/Standard Cellular, Navigation
Protocol Beidou, GNSS, GPRS, GPS, GSM
Modulation -
Frequency 800MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate -
Power - Output -
Sensitivity -166dBm
Serial Interfaces ADC, GPIO, I²C, UART, USB
Antenna Type Antenna Not Included
Utilized IC / Part -
Memory Size -
Voltage - Supply 3.5V ~ 4.2V
Current - Receiving 1.03mA ~ 1.14mA
Current - Transmitting -
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 75°C
Package / Case 54-SMD Module
MSL Level 1 (Unlimited)
ECCN 7A994
HTSUS 8517.62.0090
Win Source Part Number 1370936-A9G
Ultra Librarian 3D Model Ultra Librarian A9G CAD Model

Description

The Ai-Thinker RF transceiver module is a versatile and reliable solution for your wireless communication needs.

  • Frequency: 800MHz, 900MHz, 1.8GHz, 1.9GHz
  • Operating Temperature: -20°C ~ 75°C
  • Protocols: Beidou, GNSS, GPRS, GPS, GSM
  • Serial Interfaces: ADC, GPIO, I²C, UART, USB
  • Voltage - Supply: 3.5V ~ 4.2V
  • Package / Case: 54-SMD
  • Mounting Type: Surface Mount

You May Also Be Interested in

Murata Electronics North America
RF TXRX MODULE ISM / Ready-to-Use OEM Module
Need more? Email Us
ECAD model for DM1810-434MB
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $27.3497
ECAD model for BM83SM1-00AB
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Lowest to $16.5290
ECAD model for ATWINC1510-MR210UB
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $22.1660
ECAD model for BLUENRG-M0L
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $4.1660
ECAD model for ESP32-C6-MINI-1-N4
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $20.3009
ECAD model for EG915ULAAB-N05-SNNSA
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.4733
ECAD model for CYBLE-224116-01
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $39.1164
ECAD model for LBEH5Z9UWC-494
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $11.8182
ECAD model for CC2652PSIPMOTR

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention