EN
  • EN
  • DE

QEDS-9874

Part No QEDS-9874
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086718-QEDS-9874
Categories OEM Parts(O-R)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QEDS-9874 CAD Model

Description

The Agilent (Hewlett-Packard) QEDS-9874 is a high-performance, two-channel incremental encoder module designed for applications demanding precise motion control and position feedback. It delivers quadrature outputs, facilitating accurate determination of both direction and displacement. Commonly utilized in industrial and consumer applications, it offers a reliable solution for closed-loop control systems.

Applications

  • Robotics
  • Industrial automation equipment
  • Motor control
  • Printers and scanners
  • Optical encoders
  • Instrumentation

Features

  • Two-channel quadrature outputs (A and B)
  • TTL compatible outputs
  • Single 5V power supply
  • Compact and robust design
  • High resolution for precise positioning
  • Easy installation and integration
  • Designed for high reliability

Benefits

  • Precise Position and Velocity Feedback: Enables accurate and reliable closed-loop control in various applications.
  • Simplified System Integration: TTL-compatible outputs and a single 5V power supply make it easy to integrate into existing systems.
  • Robust and Reliable Performance: Designed for demanding environments, ensuring long-term stability and dependable operation.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • Cost-Effective Solution: Provides a high-performance encoding solution at a competitive price.

Additional Details

The QEDS-9874 module operates based on the principle of optical encoding. An LED light source shines through a code wheel, and the resulting light patterns are detected by a sensor IC. The sensor generates two quadrature output signals, A and B, which are 90 degrees out of phase. By analyzing the phase relationship between these signals, the direction and amount of rotation can be accurately determined. The specific resolution is determined by the code wheel used. For detailed specifications, mounting instructions, and electrical characteristics, consult the official Agilent (Hewlett-Packard) datasheet.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Microchip Technology
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Thomas & Betts
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess