EN
  • EN
  • DE

MGA-83563-TR1

Part No MGA-83563-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Amplifiers
Description +22 dBm PSAT 3V Power Amplifier for 0.5-6 GHz Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1221879-MGA-83563-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MGA-83563-TR1 CAD Model

Description

The MGA-83563-TR1 is a highly linear, low-noise amplifier (LNA) manufactured by Agilent (Hewlett-Packard). It is designed for use in wireless communication systems, such as cellular base stations, WLAN, and other radio frequency (RF) applications. This amplifier boosts the signal strength while maintaining signal integrity.

Applications

  • Cellular base stations: Used in the receiver front-end to amplify weak signals.
  • WLAN (Wireless Local Area Network): Enhancing the receive sensitivity of wireless routers and access points.
  • GPS receivers: Improving the signal reception in GPS devices.
  • Satellite communication: Used in low-noise block downconverters (LNBs).
  • Wireless infrastructure: Amplifying signals in various wireless communication systems.

Features

  • Low noise figure: Minimizes noise added to the signal during amplification.
  • High linearity: Reduces distortion and intermodulation products.
  • High gain: Provides significant signal amplification.
  • Wide bandwidth: Operates over a wide range of frequencies.
  • Compact size: Enables integration into space-constrained applications.

Benefits

  • Improved receiver sensitivity: Enhances the ability to detect weak signals.
  • Enhanced signal quality: Reduces distortion and noise, improving overall signal integrity.
  • Increased communication range: Extends the distance over which reliable communication is possible.
  • Optimized system performance: Maximizes the performance of wireless communication systems.
  • Simplified system design: Requires minimal external components.

Additional Details

The MGA-83563-TR1 is typically available in a small surface-mount package. Key specifications include the noise figure, gain, output power, and operating frequency range. Consult the datasheet for detailed electrical characteristics and application guidelines. It often requires external matching networks to optimize performance. It includes integrated bias circuitry for simplified operation.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess