EN
  • EN
  • DE

HCPL0613

Part No HCPL0613
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061920-HCPL0613
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL0613 CAD Model

Description

The HCPL-0613 is a high-speed optocoupler from Agilent (now Broadcom), designed for galvanic isolation in digital interface applications. This component features high common-mode transient immunity and is ideal for isolating sensitive circuits from noise and high voltages.

Applications

  • Logic Isolation: Used to isolate logic circuits in systems where ground potential differences or high voltages may be present.
  • Microprocessor System Interface: Provides isolation between a microprocessor and peripheral devices or external circuits.
  • Power Inverters: Isolates control signals in power inverters, ensuring safe and reliable operation.
  • Digital Fieldbus Isolation: Used in industrial automation systems to isolate digital fieldbus communication lines, protecting against electrical noise and transients.
  • Switch-Mode Power Supplies (SMPS): Isolates control circuitry from the high-voltage primary side in SMPS designs.

Features

  • High Speed: Designed for high-speed data transmission, supporting data rates up to 10 Mbps.
  • High Common-Mode Transient Immunity (CMTI): Offers excellent immunity to noise and transient voltages, preventing spurious triggering.
  • Galvanic Isolation: Provides a high degree of electrical isolation between input and output, protecting sensitive circuitry.
  • TTL/CMOS Compatibility: Compatible with TTL and CMOS logic levels, simplifying interface design.
  • Compact Package: Available in a compact package, saving valuable board space.

Benefits

  • Enhanced System Reliability: Galvanic isolation protects sensitive circuits from voltage spikes and ground loops, improving system reliability.
  • Improved Noise Immunity: High CMTI ensures stable operation in noisy industrial environments.
  • Simplified Interface Design: TTL/CMOS compatibility simplifies interfacing with various digital circuits.
  • Safety: Provides a safety barrier between high-voltage and low-voltage circuits, protecting users and equipment.
  • Reduced Component Count: Integrates isolation functionality into a single package, reducing component count and board space.

Additional Details

The HCPL-0613 typically operates with a supply voltage of 4.5V to 5.5V. The forward current for the input diode is typically around 5mA to 10mA. The output is an open collector type, requiring an external pull-up resistor. Propagation delay times are typically in the nanosecond range, contributing to its high-speed performance. Detailed electrical characteristics and application information can be found in the manufacturer's datasheet.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess