EN
  • EN
  • DE

HCPL-4522

Part No HCPL-4522
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061960-HCPL-4522
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL-4522 CAD Model

Description

The HCPL-4522 is a high-speed optocoupler manufactured by Agilent Technologies (formerly Hewlett-Packard). It features a GaAlAs LED optically coupled to a high-gain integrated photodetector. This configuration provides excellent AC and DC performance characteristics, making it suitable for a wide range of applications where electrical isolation is required.

Applications

  • Digital Logic Isolation: Isolating digital circuits to prevent ground loops and voltage transients.
  • Microprocessor System Isolation: Protecting microprocessors from high-voltage or noisy environments.
  • Power Inverters: Providing isolation in power inverter circuits to protect control circuitry.
  • Switch Mode Power Supplies (SMPS): Isolating the primary and secondary sides of SMPS for safety.
  • Industrial Control Systems: Isolating control signals in industrial automation equipment.

Features

  • High Speed: Offers fast switching speeds, enabling rapid data transfer.
  • High Common Mode Transient Immunity: Provides excellent noise rejection, preventing false triggering.
  • Guaranteed Performance from 0°C to 70°C: Ensures reliable operation over a wide temperature range.
  • Safety Approval: Certified by regulatory agencies for safety and isolation standards.
  • Compact Package: Available in a compact DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package.

Benefits

  • Enhanced System Reliability: Electrical isolation prevents damage from voltage spikes and ground loops.
  • Improved Noise Immunity: High common-mode transient immunity ensures stable operation in noisy environments.
  • Safety Compliance: Safety certifications provide assurance of meeting safety standards.
  • Design Flexibility: Wide operating temperature range and package options offer design flexibility.
  • Simplified System Design: Reduces the need for complex isolation circuitry.

Additional Details

The HCPL-4522 is characterized by its high common-mode transient immunity (typically exceeding 10,000 V/µs). It requires a supply voltage of typically 5V. The device’s input diode forward voltage is typically around 1.5V, and the output is compatible with TTL and CMOS logic levels. It's often used in applications where safety and regulatory compliance are critical, such as medical equipment and industrial control systems.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess