EN
  • EN
  • DE

HCNW136-300

Part No HCNW136-300
Manufacturer Agilent(Hewlett-Packard)
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Single Channel, High Speed Optocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1178992-HCNW136-300
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCNW136-300 CAD Model

Description

The HCNW136-300 is a high-speed optocoupler featuring a GaAlAs LED as the light source, optically coupled to a high-gain integrated photodetector. This configuration provides excellent AC and DC performance and is ideal for applications requiring electrical isolation between input and output circuits.

Applications:

  • Digital Logic Isolation: Isolating digital circuits, such as microprocessors and microcontrollers, from noisy environments.
  • Power Inverters and Motor Drives: Providing isolation between control circuitry and high-power switching elements.
  • Isolated Data Transmission: Transmitting data across electrical barriers in industrial and medical equipment.
  • SMPS Feedback Control: Isolating the feedback loop in switched-mode power supplies (SMPS) to improve safety and performance.
  • Medical Equipment: Isolating patient-connected circuits for safety.

Features:

  • High Speed: Offers a high data rate, typically up to 10 Mbps, for fast signal transmission.
  • High Common-Mode Transient Immunity: Provides excellent immunity to noise and transient voltages, ensuring reliable operation in harsh environments.
  • Guaranteed Performance Over Temperature: Specified performance characteristics across a wide temperature range.
  • Safety Approvals: Typically certified by UL, CSA, and VDE for safety and regulatory compliance.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Double Molded Package: Offers enhanced insulation and reliability.

Benefits:

  • Electrical Isolation: Provides a high degree of electrical isolation between input and output circuits, protecting sensitive components and personnel.
  • Noise Immunity: High common-mode transient immunity ensures reliable operation in noisy environments.
  • High-Speed Data Transmission: Enables fast data transfer across isolation barriers.
  • Safety and Regulatory Compliance: Meets stringent safety standards for various applications.
  • Reliable Performance:Guaranteed performance over a wide temperature range ensures stable operation in demanding conditions.

Additional Details:

The HCNW136-300 features a typical propagation delay of around 50 ns and a common-mode transient immunity greater than 10 kV/μs. The isolation voltage is typically 5000 VRMS. The input current required to drive the LED is relatively low, making it compatible with various logic families. The output is a TTL-compatible open collector output, requiring an external pull-up resistor. The datasheet includes detailed information about recommended operating conditions, timing characteristics, and application circuits. The double-molded package enhances the insulation between the input and output sides, increasing the device's overall reliability and safety. This optocoupler is commonly used in industrial automation, power electronics, and medical equipment where electrical isolation and high-speed data transmission are critical.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9252 $60.1380
155+ $0.7588 $117.6140
240+ $0.7357 $176.5680
325+ $0.7115 $231.2375
420+ $0.6884 $289.1280
565+ $0.6168 $348.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess