EN
  • EN
  • DE

T8207BALDT

Part No T8207BALDT
Manufacturer Agere Systems
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
RoHS Compliant
Win Source Part Number 1015448-T8207BALDT
Categories OEM Parts(T-Z)
Manufacturer Agere Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T8207BALDT CAD Model

Description

The T8207BALDT is a highly integrated chipset component from Agere Systems, designed for use in advanced telecommunications and networking equipment. This device plays a crucial role in signal processing and data transmission within complex communication systems. It is typically part of a larger system that handles voice, data, and video traffic across various network infrastructures.

Applications

  • Digital Subscriber Line (DSL) modems and routers
  • Voice over Internet Protocol (VoIP) gateways
  • Optical networking equipment
  • Wireless base stations
  • Central office switches

Features

  • High-speed data processing capabilities
  • Integrated error correction mechanisms
  • Advanced modulation and demodulation techniques
  • Low power consumption for energy efficiency
  • Support for various communication protocols

Benefits

  • Improved network performance and reliability
  • Enhanced data transmission rates
  • Reduced system complexity and cost
  • Increased energy efficiency
  • Seamless integration with existing network infrastructure

The T8207BALDT is engineered to meet the demanding requirements of modern communication systems, offering a combination of high performance, low power consumption, and robust error correction. Its integration into DSL modems allows for faster and more reliable internet connections for homes and businesses. In VoIP gateways, it facilitates high-quality voice communication over IP networks, ensuring clear and uninterrupted conversations. The device's advanced modulation and demodulation techniques contribute to efficient use of bandwidth, maximizing the capacity of network infrastructure. Agere Systems designed this component to be a key enabler of high-speed data and voice services, catering to the growing demand for bandwidth in both residential and commercial environments. The device's compatibility with various communication protocols ensures its versatility and adaptability to different network architectures. Its robust error correction mechanisms enhance data integrity, minimizing the risk of data loss or corruption during transmission. Furthermore, the low power consumption contributes to overall energy savings, making it an environmentally friendly solution for telecommunications equipment manufacturers.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess