EN
  • EN
  • DE

SI4450EY-TI-E3

Part No SI4450EY-TI-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 321862-SI4450EY-TI-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4450EY-TI-E3 CAD Model

Description

The SI4450EY-TI-E3 is a P-Channel MOSFET manufactured by Vishay. It is designed for load switching and power management applications. The SI4450EY-TI-E3 offers a combination of low on-resistance and fast switching speeds.

Applications:

  • Load Switching: Used for switching various loads in electronic circuits.
  • Power Management: Employed in DC-DC converters and power supplies for efficient power control.
  • Battery Management Systems: Used in battery charging and discharging applications.
  • Notebook Computers: Common use in power circuits within notebook computers.

Features:

  • P-Channel MOSFET: Allows for simpler implementation in certain circuit topologies.
  • Low On-Resistance (RDS(on)): Reduces power losses and improves overall efficiency.
  • Low Gate Charge (Qg): Enables faster switching and minimizes driver losses.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.
  • Halogen-Free: Environmentally compliant.

Benefits:

  • High Efficiency: Low RDS(on) contributes to minimal power dissipation and improved energy efficiency.
  • Fast Switching: Low gate charge allows for high-speed switching, improving performance in demanding applications.
  • Compact Design: Surface mount package enables smaller and denser circuit designs.
  • Reliable Operation: Vishay MOSFETs provide robust and dependable performance.

Technical Specifications:

The SI4450EY-TI-E3 typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating which depends on the case temperature and gate voltage but is around -6.7A. The RDS(on) is typically around 32 mΩ at VGS = -10V. It is packaged in a PowerPAK® SC-70 package. Consult the official datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess