EN
  • EN
  • DE

4370H4-DB

Part No 4370H4-DB
Manufacturer Agere Systems
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agere Systems
Win Source Part Number 162095-4370H4-DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4370H4-DB CAD Model

Description

4370H4-DB Electronic Component

The 4370H4-DB is a versatile electronic component designed to meet the rigorous demands of modern electronic applications. This robust device offers seamless integration into a wide range of projects, thanks to its advanced engineering and reliable performance.

  • Wireless Communication Systems: Enhance connectivity and reliability in complex networks.
  • Embedded Systems: Ideal for developing high-efficiency, compact electronic solutions.
  • Smart Home Devices: Automate and innovate with advanced home automation equipment.

Features and Benefits

  • High Efficiency: Optimized for low power consumption, ensuring extended lifespan and cost savings.
  • Compact Size: Easy to integrate into small spaces without sacrificing performance.
  • Reliability: Built to withstand challenging environments and rigorous use.

With its unparalleled reliability and outstanding features, the 4370H4-DB remains a top choice for professionals and hobbyists alike, offering exceptional value in a compact package.

You May Also Be Interested in

AMIS
Lowest to $4.2781
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
AMIS
Lowest to $39.1695
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Vishay
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess