EN
  • EN
  • DE

F1206HI4000V032TM

Part No F1206HI4000V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 1206 High Inrush Current Surface Mount Fuse, 4.0A w/ Marking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961409-F1206HI4000V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1206HI4000V032TM CAD Model

Description

The F1206HI4000V032TM is a high inrush current fuse from AEM Inc., designed to provide overcurrent protection in circuits that experience significant inrush currents during startup or operation. Its high surge withstanding capability prevents nuisance tripping while maintaining reliable protection against sustained overcurrent conditions.

Applications

  • LED Lighting: Protects LED drivers from high inrush currents during power-up.
  • Power Supplies: Handles inrush currents associated with charging capacitors.
  • Industrial Control Systems: Used in applications with frequent motor starts and stops.
  • Inrush Current Limiting Circuits: Provides backup protection in circuits designed to limit inrush currents.
  • Hot-Swap Applications: Protects circuits during hot-swapping of modules or components.

Features

  • Size: 1206 (3.2 mm x 1.6 mm): Standard surface-mount package for automated assembly.
  • Voltage Rating: 400V: Suitable for circuits operating at or below 400 volts.
  • Current Rating: 0.32A: The continuous current the fuse can handle without tripping.
  • High Inrush Current Capability: Designed to withstand high transient currents without opening.
  • Ceramic Body: Provides excellent insulation and high-temperature performance.
  • Fast Acting: Quickly interrupts the circuit under sustained overcurrent conditions.

Benefits

  • Reduced Nuisance Tripping: Minimizes interruptions due to temporary inrush currents.
  • Overcurrent Protection: Safeguards sensitive components from damage due to excessive current.
  • Space Saving: Compact 1206 package allows for use in densely populated boards.
  • Reliable Performance: Provides consistent and predictable behavior under various operating conditions.
  • Easy Integration: Compatible with standard surface-mount assembly processes.

Additional Details

The F1206HI4000V032TM fuse is constructed with materials and processes that ensure reliable performance and compliance with industry standards. It has a specified interrupting rating, indicating its ability to safely break the circuit under fault conditions. The operating temperature range typically spans from -55°C to +125°C. This fuse is RoHS compliant and lead-free, adhering to environmental regulations. The internal resistance is minimized to reduce power dissipation and improve efficiency. The high voltage rating is suitable for higher voltage DC circuits, and potentially some AC circuits. Datasheets provide detailed pulse withstanding characteristics and fusing time vs current curves.

You May Also Be Interested in

Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 9A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 20A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1922 $50.9330
635+ $0.1577 $100.1395
985+ $0.1528 $150.5080
1,355+ $0.1478 $200.2690
1,750+ $0.1429 $250.0750
2,345+ $0.1281 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,200 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess