EN
  • EN
  • DE

RSB-4810CQ-MNA1E

Part No RSB-4810CQ-MNA1E
Manufacturer Advantech Corp
Catalog Unclassified
Description ROCKCHIP RK3568 , 2GB DRAM, 16GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Advantech Corp
Series *
Package Bulk
Standard Package 1
Win Source Part Number 1351383-RSB-4810CQ-MNA1E
Ultra Librarian 3D Model Ultra Librarian RSB-4810CQ-MNA1E CAD Model

Description

The Advantech RSB-4810CQ-MNA1E is a high-performance, compact-sized Single Board Computer (SBC) designed for embedded applications requiring robust processing power, versatile connectivity, and reliable operation in harsh environments. This SBC is based on a powerful processor and offers a wide range of I/O interfaces, making it suitable for various industrial and automation applications.

Applications:

  • Industrial Automation: Used in control systems, data acquisition, and process monitoring.
  • Transportation Systems: Employed in vehicle monitoring, fleet management, and passenger information systems.
  • Digital Signage: Powers interactive displays and advertising kiosks.
  • Medical Devices: Used in diagnostic equipment and patient monitoring systems.
  • Gaming Machines: Provides processing power for slot machines and other gaming applications.

Features:

  • High-Performance Processor: Equipped with a powerful processor for demanding applications.
  • Compact Form Factor: Small size allows for easy integration into space-constrained environments.
  • Wide Range of I/O Interfaces: Includes multiple USB ports, serial ports, Ethernet, and display interfaces.
  • Wide Operating Temperature: Designed to operate reliably in harsh industrial environments.
  • Fanless Design: Ensures quiet and reliable operation.

Benefits:

  • High Processing Power: Enables complex data processing and real-time control.
  • Easy Integration: Compact size and versatile I/O interfaces simplify system integration.
  • Reliable Operation: Designed for reliable performance in harsh environments.
  • Long-Term Availability: Ensures continuous supply and support.
  • Reduced Maintenance: Fanless design minimizes maintenance requirements.

Additional Details:

The RSB-4810CQ-MNA1E SBC features a high-performance processor that enables complex data processing and real-time control. Its compact form factor allows for easy integration into space-constrained environments. The wide range of I/O interfaces, including multiple USB ports, serial ports, Ethernet, and display interfaces, provides versatile connectivity options. The SBC is designed to operate reliably in harsh industrial environments with a wide operating temperature range. Its fanless design ensures quiet and reliable operation, minimizing maintenance requirements. This SBC is commonly used in industrial automation, transportation systems, digital signage, medical devices, and gaming machines. Advantech is known for providing long-term availability and support for its products, ensuring continuous supply and support for the RSB-4810CQ-MNA1E. The board is designed for low power consumption to ensure longer lifespan and reduce overall system costs.

You May Also Be Interested in

Texas Instruments
SNC1S22ZHK
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess