EN
  • EN
  • DE

96MPI3-3.06-4M11T

Part No 96MPI3-3.06-4M11T
Manufacturer Advantech Corp
Catalog Embedded - Microprocessors
Description IC MPU CLARKDALE 3.06GHZ 1156LGA / i3-540 Microprocessor IC Clarkdale 2 Core, 64-Bit 3.06GHz 1156-LGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Advantech Corp
Series Clarkdale
Package Tray
Product Status Obsolete
Core Processor i3-540
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 3.06GHz
Mounting Type Surface Mount
Package / Case 1156-LGA Module
Supplier Device Package 1156-LGA
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 920732-96MPI3-3.06-4M11T
Ultra Librarian 3D Model Ultra Librarian 96MPI3-3.06-4M11T CAD Model

Description

The 920732-96MPI3-3.06-4M11T is an integrated circuit from the Clarkdale series, designed for embedded microprocessors.

  • Processor: i3-540 core processor with 2 cores
  • Bus Width: 64-bits
  • Speed: 3.06GHz
  • Performance: Providing fast and efficient performance
  • Features: Does not include co-processors/DSP, RAM controllers, graphics acceleration, Ethernet, SATA, USB, voltage I/O, or security features
  • Mounting: Designed for surface mount mounting
  • Package: 1156-LGA module package
  • Manufacturer: Advantech Corp
  • Lifecycle Status: Obsolete
  • Package: Tray package
  • REACH Regulations: Unaffected by REACH regulations
  • ECCN Status: OBSOLETE
  • Operating Temperature Range: Not specified

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess