EN
  • EN
  • DE

ASW212

Part No ASW212
Manufacturer Advanced Semiconductor Business Inc.
Catalog Spiral Wrap, Expandable Sleeving
Description MMIC Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Semiconductor Business Inc.
Win Source Part Number 1147724-ASW212
Manufacturer Homepage www.asb.co.kr
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASW212 CAD Model

Description

The ASW212 is a spiral wrap expandable sleeving manufactured by Advanced Semiconductor Business Inc. It's designed to bundle and protect wires, cables, and hoses in a variety of applications. The spiral design allows for easy installation and removal, as well as breakouts for individual wires or cables.

Applications

  • Automotive wiring harnesses
  • Computer cable management
  • Robotics
  • Industrial machinery
  • Office equipment
  • Home entertainment systems
  • Aerospace applications

Features

  • Expandable design: Accommodates a wide range of cable diameters.
  • Spiral cut: Allows for easy cable breakout and re-entry.
  • Durable material: Provides abrasion resistance and protection from environmental factors.
  • Flexible: Allows for routing around tight bends.
  • Available in various colors: For color coding and identification.

Benefits

  • Organized wiring: Keeps cables neatly bundled and prevents tangling.
  • Cable protection: Shields wires from abrasion, cuts, and other damage.
  • Easy installation: Simple to apply and remove without tools.
  • Improved aesthetics: Creates a cleaner and more professional appearance.
  • Increased safety: Reduces the risk of electrical hazards.

The specific material used for the ASW212 typically varies depending on the application requirements, with common options including polyethylene, polypropylene, and nylon. These materials offer varying degrees of temperature resistance, chemical resistance, and flexibility. The size and expansion range will determine the maximum bundle diameter it can accommodate. Consult the manufacturer's datasheet for detailed specifications including material composition, operating temperature range, flammability ratings, and available colors.

You May Also Be Interested in

Essentra Components
SLIT WRAP 3/8" X 1900' BLK/GRAY
Need more? Email Us
Techflex
EXPAND SLEEVE 1/2" X 100' BLACK / Sleeve X 100' (30.48m) Black
Need more? Email Us
Panduit Corp
SLEEVING 1-1/4" X 50' BLACK / Cable Accessories Braided Expandable Sleeving Polyethylene Terephthalate Black Reel
Need more? Email Us
Panduit Corp
SLIT WRAP 0.284" X 10000' BLACK / Slit Wrap 0.398" (10.11mm) X 10000' (3048.00m) Black
Need more? Email Us
Panduit Corp
Need more? Email Us
Techflex
SELF WRAP 2" X 100' WHITE
Need more? Email Us
Essentra Components
SLIT WRAP 1/2" X 1100' BLK/GRAY / Slit Wrap 0.664" (16.87mm) X 1100' (335.28m) Black, Gray
Need more? Email Us
Alpha Wire
SLEEVING 1/8" X 100' BLACK/WHITE
Need more? Email Us
HellermannTyton
SLEEVING 3/4" X 75' WHITE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 323 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess