EN
  • EN
  • DE

APE2903N-27

Part No APE2903N-27
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description MICROPOWER VFM STEP-UP DC/DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146309-APE2903N-27
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APE2903N-27 CAD Model

Description

The APE2903N-27 is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. It's designed for a variety of power switching applications, offering efficient performance and a compact form factor. This MOSFET is built with advanced trench technology to minimize on-resistance (RDS(on)) and gate charge, contributing to reduced power loss and improved overall system efficiency.

Applications:

  • Load Switching: Used in various load switching circuits, including power distribution and control systems.
  • Power Management in Portable Devices: Suitable for power management in portable devices such as smartphones, tablets, and laptops.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Battery Management Systems (BMS): Used in BMS for battery charging and discharging control.

Features:

  • P-Channel Enhancement Mode: Offers easy drive characteristics and simple gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and enhances switching speed.
  • Compact Package: Allows for high-density circuit designs.
  • High Avalanche Energy: Provides robust performance and reliability.

Benefits:

  • Increased Energy Efficiency: The low RDS(on) and gate charge contribute to reduced power dissipation, enhancing energy efficiency in applications.
  • Improved Thermal Performance: Low power dissipation results in less heat generation, leading to improved thermal performance and reliability.
  • Simplified Circuit Design: The P-channel enhancement mode simplifies gate drive circuitry, reducing component count and cost.
  • Enhanced System Reliability: Robust design and high avalanche energy provide enhanced system reliability and longevity.
  • Compact Solution: The small package size allows for integration in space-constrained applications.

Additional Details:

The APE2903N-27 features a drain-source voltage (VDS) rating that meets the demands of various power applications. Its gate-source voltage (VGS) rating ensures safe and reliable operation within specified limits. The device is designed to handle continuous drain current (ID) levels commonly found in its target applications. The operating and storage temperature range is specified to ensure reliability under different environmental conditions. This MOSFET is typically available in a surface-mount package, facilitating automated assembly processes.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Lowest to $12.6416
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess