EN
  • EN
  • DE

APE1117CK-18

Part No APE1117CK-18
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817479-APE1117CK-18
Ultra Librarian 3D Model Ultra Librarian APE1117CK-18 CAD Model

Description

The APE1117CK-18 is a low dropout (LDO) positive voltage regulator from Advanced Power Electronics Corp. It is designed to provide a stable 1.8V output voltage with a low dropout voltage, making it suitable for battery-powered and other voltage-sensitive applications.

Applications

  • Battery-Powered Devices
  • Portable Electronics
  • Microcontroller Power Supplies
  • Post-Regulation for Switching Power Supplies
  • Noise-Sensitive Circuits

Features

  • Fixed 1.8V Output Voltage
  • Low Dropout Voltage (Typically 1.2V at 1A)
  • 1A Output Current Capability
  • Over-Current Protection
  • Thermal Overload Protection
  • Reverse Polarity Protection
  • Available in SOT-223 Package

Benefits

  • Stable Output Voltage: Provides a consistent 1.8V output voltage, even with variations in input voltage or load current.
  • Low Dropout: Operates with a low difference between input and output voltage, maximizing battery life.
  • Over-Current and Thermal Protection: Protects the regulator and the load from damage due to over-current or overheating.
  • Reverse Polarity Protection: Prevents damage if the input voltage is accidentally reversed.
  • Compact Size: SOT-223 package is small and easy to integrate into various applications.

Additional Details

The APE1117CK-18 is designed to provide a stable and regulated 1.8V output voltage from a higher input voltage. The low dropout voltage allows the regulator to operate with a small difference between the input and output voltage, which is particularly important in battery-powered applications where the battery voltage decreases as it discharges. The regulator features over-current protection, which limits the output current to prevent damage to the regulator and the load. Thermal overload protection shuts down the regulator if it gets too hot, preventing thermal damage. Reverse polarity protection protects the regulator from damage if the input voltage is accidentally reversed. The APE1117CK-18 is commonly used in applications requiring a stable 1.8V power supply, such as powering microcontrollers, sensors, and other electronic components. The SOT-223 package provides good thermal performance and is easy to solder onto printed circuit boards.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess