EN
  • EN
  • DE

APE1084P18

Part No APE1084P18
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description 5A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146302-APE1084P18
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APE1084P18 CAD Model

Description

The APE1084P18 is a low dropout (LDO) linear regulator from Advanced Power Electronics Corp. It provides a stable and accurate 1.8V output voltage with a low dropout voltage, making it suitable for various portable and battery-powered applications where efficiency and space are critical.

Applications:

  • Post Regulators for Switching Power Supplies
  • Power Management for Portable Devices
  • Microcontroller Power Supplies
  • Battery-Powered Equipment
  • Linear Regulators

Features:

  • Low Dropout Voltage
  • 1.8V Fixed Output Voltage
  • High Accuracy Output
  • Short-Circuit Protection
  • Over-Temperature Protection
  • Low Quiescent Current
  • Stable with Ceramic Capacitors

Benefits:

  • Stable Output: Provides a stable and accurate 1.8V output voltage, ensuring reliable operation of downstream components.
  • Energy Efficiency: Low dropout voltage improves efficiency, extending battery life in portable devices.
  • Protection Features: Short-circuit and over-temperature protection enhance the reliability and safety of the application.
  • Compact Design: Suitable for space-constrained applications due to its small package size.
  • Simple Implementation: Requires minimal external components, simplifying circuit design.

Additional Details:

The APE1084P18 LDO regulator is designed to operate with ceramic capacitors, ensuring stability and reducing the overall solution size. It offers excellent line and load regulation, maintaining a stable output voltage under varying input voltage and load conditions. The low quiescent current minimizes power consumption, making it ideal for battery-powered applications.

This LDO is commonly used in applications where a stable and regulated 1.8V supply is required, such as powering microcontrollers, sensors, and other low-voltage components. Its protection features and efficient operation make it a reliable choice for a wide range of electronic devices.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess