EN
  • EN
  • DE

AP9971GH-HF-3TR

Part No AP9971GH-HF-3TR
Manufacturer Advanced Power Electronics Corp.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991239-AP9971GH-HF-3TR
Categories OEM Parts(A-B)
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP9971GH-HF-3TR CAD Model

Description

The AP9971GH-HF-3TR is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. Designed for high-efficiency power switching applications, this MOSFET leverages advanced trench technology to achieve low on-resistance and gate charge, resulting in improved efficiency and faster switching speeds. The '-HF' designation indicates it is Halogen-Free.

Applications

  • DC-DC Converters: Used extensively in DC-DC converters for voltage regulation and power management in various electronic systems.
  • Synchronous Rectification: Employed in synchronous rectification circuits to enhance the efficiency of power supplies.
  • Power Management in Portable Devices: Suitable for battery management and power distribution in portable devices like laptops, smartphones, and tablets.
  • LED Lighting: Used in LED drivers for efficient and reliable LED illumination, controlling brightness and power consumption.
  • Motor Control: Can be integrated into motor control circuits for efficient power switching and motor speed regulation.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, thereby increasing overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling faster switching speeds and higher operating frequencies.
  • Trench Technology: Provides excellent current handling capability and efficient switching performance.
  • Fast Switching Speed: Facilitates high-frequency operation with minimal switching losses.
  • Halogen-Free: Compliant with environmental standards, making it suitable for eco-friendly applications.

Benefits

  • Increased Efficiency: Lower RDS(on) and Qg translate to reduced power dissipation and improved efficiency in power conversion applications.
  • Reduced System Size: Compact packaging allows for higher power density and smaller overall system size, beneficial in portable devices.
  • Improved Thermal Performance: Efficient heat dissipation ensures stable operation even at higher power levels, enhancing reliability.
  • Simplified Design: Easy integration into various power switching circuits, reducing design complexity.
  • Environmentally Friendly: Halogen-free construction meets environmental compliance requirements, reducing environmental impact.

Additional Details

The AP9971GH-HF-3TR is typically available in a surface-mount package, such as a TO-252 or similar. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. It is crucial to consult the datasheet for specific electrical characteristics and application guidelines. This MOSFET is designed to meet RoHS compliance standards, ensuring it is free from hazardous substances. Its robust design makes it suitable for a broad range of industrial and commercial applications where efficient power management is critical.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess