EN
  • EN
  • DE

AP95T07AGP-HF

Part No AP95T07AGP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146141-AP95T07AGP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP95T07AGP-HF CAD Model

Description

The AP95T07AGP-HF is a 75V N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. Utilizing advanced trench MOSFET technology, this device offers a superior RDS(ON) and gate charge characteristics, making it ideal for high-efficiency power conversion applications. The -HF suffix indicates it is Halogen-Free.

Applications

  • Synchronous Rectification in AC/DC and DC/DC Converters
  • Primary Side Switching in DC/DC Converters
  • Motor Control
  • Load Switching

Features

  • Advanced Trench MOSFET Technology
  • Low RDS(ON)
  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • Halogen-Free

Benefits

  • High Efficiency: Low RDS(ON) minimizes conduction losses, leading to improved overall efficiency in power conversion systems.
  • Reduced Power Dissipation: Low gate charge and fast switching speeds minimize switching losses, resulting in lower power dissipation and improved thermal performance.
  • Simplified Thermal Management: Lower power dissipation simplifies thermal management design.
  • Environmentally Friendly: Halogen-free construction meets environmental regulations and reduces harmful substances.
  • Improved Reliability: Robust design and manufacturing ensure long-term reliability and stable performance.

Technical Specifications

  • VDS (Drain-Source Voltage): 75V
  • ID (Continuous Drain Current): Please refer to the datasheet for the specific current rating.
  • RDS(ON) (Drain-Source On-Resistance): Please refer to the datasheet for the specific RDS(ON) value at a given VGS.
  • VGS(th) (Gate Threshold Voltage): Please refer to the datasheet for the specific VGS(th) value.
  • Qg (Total Gate Charge): Please refer to the datasheet for the specific Qg value.
  • Package: TO-220

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess