EN
  • EN
  • DE

AP95T06BGP

Part No AP95T06BGP
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Lower On-resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146138-AP95T06BGP
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP95T06BGP CAD Model

Description

The AP95T06BGP is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. It's designed for a variety of power switching applications where efficiency and space are key considerations. This MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge, contributing to improved overall system performance.

Applications

  • DC-DC Converters: Used in various DC-DC converter topologies to efficiently step up or step down voltage levels.
  • Load Switching: Ideal for controlling power to different loads in electronic systems, providing efficient on/off control.
  • Power Management in Portable Devices: Suitable for battery management and power distribution in devices like laptops and smartphones.
  • Motor Control: Can be implemented in low-voltage motor control circuits for efficient power delivery.
  • LED Lighting: Used in LED drivers for efficient and reliable LED illumination.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling higher operating frequencies.
  • Trench Technology: Provides excellent current handling capability and efficient switching performance.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Logic Level Compatible: Can be directly driven by logic-level signals, simplifying circuit design.

Benefits

  • Increased Efficiency: Lower RDS(on) and Qg translate to reduced power dissipation and improved efficiency in power conversion applications.
  • Reduced System Size: Compact packaging allows for higher power density and smaller overall system size.
  • Improved Thermal Performance: Efficient heat dissipation ensures stable operation even at higher power levels.
  • Simplified Design: Logic-level compatibility streamlines circuit design and reduces component count.
  • Enhanced Reliability: Robust design and construction ensure reliable operation in demanding environments.

Additional Details

The AP95T06BGP typically comes in a surface-mount package, such as a TO-252 or similar. Key specifications include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and operating temperature range. It is important to consult the datasheet for specific electrical characteristics and application guidelines. The device is designed to be RoHS compliant, ensuring it meets environmental standards for hazardous substance content. Its robust design makes it suitable for a wide range of industrial and commercial applications where efficient power management is crucial.

You May Also Be Interested in

Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
UTC
Lowest to $0.0622
Analog Devices Inc.
Lowest to $1.9566
Infineon Technologies
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Texas Instruments
Lowest to $0.9663
Xilinx Inc.
Lowest to $3.2617
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess