EN
  • EN
  • DE

AP9585H

Part No AP9585H
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146134-AP9585H
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9585H CAD Model

Description

The AP9585H is a P-channel enhancement-mode MOSFET manufactured by Advanced Power Electronics Corp. It is designed for a variety of power management and switching applications. Key features include low on-resistance and fast switching speed, which contribute to overall circuit efficiency. It is commonly used in DC-DC converters, load switches, and other power control circuits.

Applications:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switching Applications
  • Battery Management Systems
  • Portable Electronic Devices

Features:

  • P-Channel Enhancement Mode
  • Low On-Resistance
  • Fast Switching Speed
  • Surface Mount Package
  • Avalanche Rated

Benefits:

  • Enhanced power efficiency due to the low on-resistance, minimizing power loss.
  • Improved switching performance stemming from its fast switching speed.
  • Compact design, enabling integration into small devices.
  • Protection against voltage spikes because of its avalanche rating.
  • Greater system reliability and stable thermal characteristics.

Additional Details:

The AP9585H comes in a surface mount package that aids in efficient heat dissipation. The product datasheet provides detailed specifications concerning voltage and current ratings, gate charge, and thermal resistance, which are crucial for circuit design. This MOSFET is often chosen for applications where efficient power conversion and switching are required. Its key specifications, including breakdown voltage, on-resistance, and gate charge, are optimized to ensure reliable operation across diverse operating conditions. The avalanche rating provides an additional layer of protection against transient voltage spikes.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
ON Semiconductor
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess