The AP9467AGM-HF is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. Designed for high-efficiency switching applications, this MOSFET offers low on-resistance and fast switching speeds. It is commonly employed in DC-DC converters, power management systems, and motor control applications.
Applications
- DC-DC Converters
- Power Management in Portable Devices
- Load Switching
- Motor Control Applications
- LED Lighting
Features
- Low On-Resistance: Reduces conduction losses and improves efficiency.
- Fast Switching Speed: Minimizes switching losses for high-frequency operation.
- Avalanche Rated: Robust performance under avalanche conditions.
- Lead Free and RoHS Compliant: Environmentally friendly.
- Halogen-Free: Meets environmental standards.
- Surface Mount Package: Suitable for automated assembly.
Benefits
- Improved Efficiency: Low on-resistance and fast switching speed contribute to higher efficiency in power conversion systems.
- Reduced Power Dissipation: Lower on-resistance minimizes heat generation, improving overall system reliability.
- Enhanced Thermal Performance: Allows for operation at higher power levels.
- Compact Design: Surface mount package enables smaller and more compact designs.
- Environmentally Compliant: Meets environmental standards for lead and halogen content.
Additional Details
The AP9467AGM-HF has a drain-source voltage (VDS) that suits typical DC-DC converter requirements. The continuous drain current (ID) capability provides ample headroom for power management applications. The ‘HF’ designation signifies that this device is halogen-free. Its typically packaged in a PDFN5x6 package.