EN
  • EN
  • DE

AP9467AGH-HF

Part No AP9467AGH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146056-AP9467AGH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9467AGH-HF CAD Model

Description

The AP9467AGH-HF is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. The -HF suffix indicates the part is Halogen-Free. This MOSFET is designed for power switching and high-efficiency applications, featuring low on-resistance and fast switching speeds. Its characteristics make it suitable for use in DC-DC converters, load switching, and power management in portable devices.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits to step up or step down voltage levels efficiently.
  • Load Switching: Used to control power to various loads in electronic systems and devices.
  • Power Management in Portable Devices: Integrated into smartphones, tablets, laptops, and other portable electronics for efficient power distribution.
  • Battery Management Systems: Found in battery charging and discharging circuits to manage power flow efficiently.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive requirements, reducing component count.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses, enhancing performance in high-frequency applications.
  • Low Gate Charge (Qg): Minimizes gate drive power requirements.
  • Halogen-Free: Compliant with environmental regulations, ensuring the part is free of hazardous halogen substances.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching speeds contribute to high efficiency in power conversion.
  • Compact Design: Allows for smaller and more compact power supply and device designs.
  • Improved Thermal Performance: Reduced power losses result in lower operating temperatures, improving reliability.
  • Environmentally Friendly: Halogen-free construction supports environmental compliance.
  • Simplified Circuit Design: N-channel configuration simplifies gate drive requirements.

Additional Details:

The AP9467AGH-HF is typically available in a surface-mount package, such as a SOP-8 or similar. It operates within specified voltage and current ranges. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Thermal resistance is also a critical parameter.

For detailed technical specifications, including RDS(on) at various gate-source voltages, switching times, and thermal characteristics, refer to the official datasheet from Advanced Power Electronics Corp. This MOSFET provides an efficient and reliable solution for a variety of power management applications, while adhering to environmental standards.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Panasonic
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Vishay
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess