EN
  • EN
  • DE

AP9435GH CMD20P03

Part No AP9435GH CMD20P03
Manufacturer Advanced Power Electronics Corp.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power
Win Source Part Number 222604-AP9435GH CMD20P03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9435GH CMD20P03 CAD Model

Description

Product Overview

The AP9435GH CMD20P03 is a versatile component that excels in a multitude of electronic applications. Its unique attributes make it an indispensable part of modern electronic assemblies.

Applications

  • Power management systems
  • DC-DC converters
  • Computer peripherals
  • LED drivers
  • Power tools

Features and Benefits

  • Stable performance: Ensures consistent efficiency across various applications.
  • Versatile application: Suitable for a broad range of electronic devices.
  • Durable construction: Extends product life and reliability.
  • High-speed operation: Supports quick response times in electronic circuits.
  • Cost-effective solution: Optimizes production budgets without compromising quality.

Additional Information

Designed with both performance and practicality in mind, the AP9435GH CMD20P03 offers an excellent balance of cost and functionality, making it ideal for both high-end and budget-conscious projects.

You May Also Be Interested in

CISCO
Lowest to $78.2039
EPCOS (TDK)
Need more? Email Us
NEC
Lowest to $9.3844
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
CISCO
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess