EN
  • EN
  • DE

AP6970GN2-HF

Part No AP6970GN2-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Bottom Exposed DFN, Lower Profile
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145944-AP6970GN2-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP6970GN2-HF CAD Model

Description

The AP6970GN2-HF is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp (APEC). It's designed for various power management applications, offering a combination of low on-resistance (RDS(on)) and efficient switching characteristics. It's commonly used in load switches, power supplies, and battery management systems.

Applications:

  • Load Switches
  • Power Supplies
  • Battery Management Systems
  • DC-DC Converters
  • Power Distribution

Features:

  • Low RDS(on): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Avalanche Rated: Ensures robust operation under transient conditions.
  • Lead-Free and Halogen-Free: Compliant with environmental standards.
  • Surface Mount Package: Facilitates automated assembly.

Benefits:

  • High Efficiency: Low RDS(on) contributes to efficient power conversion.
  • Improved Thermal Performance: Efficient heat dissipation ensures reliable operation.
  • Robust and Reliable: Avalanche rating provides protection against voltage spikes.
  • Environmentally Friendly: Complies with lead-free and halogen-free requirements.
  • Simplified Manufacturing: Surface mount package enables easy integration into PCBs.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -8A
  • RDS(on) @ VGS = -10V: 23 mΩ (typical)
  • Total Gate Charge (Qg): 15 nC (typical)
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-252 (DPAK)

The AP6970GN2-HF P-channel MOSFET from APEC is a reliable and efficient solution for various power management needs. Its low RDS(on), fast switching speed, and robust design make it well-suited for applications requiring high performance and reliability. The TO-252 (DPAK) package allows for efficient thermal management and simplifies the assembly process, making it a popular choice for modern electronic designs.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
Micrel
Lowest to $9.8522
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
UTC
Lowest to $0.0622
Analog Devices Inc.
Need more? Email Us
Samsung
Lowest to $6.5223
Texas Instruments
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,512 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess