EN
  • EN
  • DE

AP4438GYT

Part No AP4438GYT
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817368-AP4438GYT
Ultra Librarian 3D Model Ultra Librarian AP4438GYT CAD Model

Description

The AP4438GYT is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. It is designed for high-efficiency power management applications.

Applications:

  • Load Switching: Suitable for high-side load switching in various electronic devices.
  • Power Management Circuits: Used in DC-DC converters and power supplies.
  • Battery Management Systems: Ideal for battery protection and management applications.
  • Motor Control: Can be employed in low-power motor control circuits.

Features:

  • Low On-Resistance (RDS(on)): Offers minimal power loss during conduction, enhancing efficiency.
  • Fast Switching Speed: Enables rapid transitions, reducing switching losses.
  • Logic Level Gate Drive: Facilitates direct interfacing with low-voltage logic circuits.
  • Surface Mount Package: Designed for efficient PCB assembly.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation, leading to longer battery life in portable devices.
  • Compact Design: Allows for smaller and more compact electronic devices.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Enhanced Reliability: Robust design ensures stable performance in demanding applications.

Additional Details:

The AP4438GYT features a low gate threshold voltage, which allows it to be driven directly from low-voltage logic signals. This simplifies the design of control circuits and reduces the need for additional components. The device is available in a surface-mount package, making it easy to assemble on printed circuit boards. Its low on-resistance minimizes power loss and heat generation, contributing to improved energy efficiency and thermal management in electronic systems. The MOSFET is commonly used in portable devices, power adapters, and other applications where energy efficiency is critical. It is also used in battery management systems for protection against overcharge, over-discharge, and short-circuits.

The AP4438GYT is designed to provide a reliable and efficient solution for power management in a wide range of electronic applications. Its combination of low on-resistance, fast switching speed, and logic-level gate drive makes it a versatile component for both high-volume and low-volume designs.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess