EN
  • EN
  • DE

AP431AT-B

Part No AP431AT-B
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Description ADJUSTABLE PRECISION SHUNT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817359-AP431AT-B
Ultra Librarian 3D Model Ultra Librarian AP431AT-B CAD Model

Description

The AP431AT-B is a precision adjustable shunt regulator manufactured by Advanced Power Electronics Corp (APE). It is designed to provide accurate and stable voltage regulation in various electronic circuits. This regulator is commonly used in power supplies, voltage references, and error amplifiers.

Applications:

  • Switching power supplies
  • Linear regulators
  • Voltage references
  • Error amplifiers
  • Overvoltage protection circuits

Features:

  • Adjustable output voltage
  • Low output impedance
  • High precision reference voltage
  • Wide operating current range
  • Low temperature coefficient
  • Stable thermal characteristics

Benefits:

  • Provides precise and stable voltage regulation.
  • Reduces output voltage ripple and noise.
  • Offers flexibility in voltage adjustment for different applications.
  • Improves the overall performance and reliability of power supplies.
  • Simplified circuit design due to integrated functionality.

Additional Details:

The AP431AT-B operates by shunting current to ground to maintain a constant output voltage. The output voltage is adjustable using external resistors, allowing for flexibility in different circuit designs. This shunt regulator features a low output impedance, which helps to minimize voltage drops under varying load conditions. The high precision reference voltage ensures accurate regulation, while the wide operating current range enables it to be used in various power supply configurations. Additionally, its low temperature coefficient minimizes voltage drift over temperature, ensuring stable performance in demanding environments.

When using the AP431AT-B, it's crucial to select appropriate external resistors for the desired output voltage. Ensure that the operating current is within the specified range, and consider thermal management, particularly at higher currents. The device is typically available in a TO-92 package. It's generally more cost-effective and efficient in designs where tight voltage tolerances are needed, such as in feedback loops for SMPS designs. The device has a wide usage due to its versatility in regulating a voltage output.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess