EN
  • EN
  • DE

AP431AG

Part No AP431AG
Manufacturer Advanced Power Electronics Corp.
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145760-AP431AG
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP431AG CAD Model

Description

The AP431AG is a precision adjustable shunt regulator from Advanced Power Electronics Corp. It is designed to provide accurate and stable voltage reference for various applications. This three-terminal adjustable shunt regulator offers excellent thermal stability and a sharp turn-on characteristic, making it suitable for use in linear regulators, switching power supplies, and voltage monitoring circuits. Its low dynamic output impedance ensures stable operation even with varying load conditions.

Applications:

  • Linear Regulators: Provides a stable reference voltage for linear voltage regulators.
  • Switching Power Supplies: Used in feedback control loops to regulate output voltage.
  • Voltage Monitoring: Monitors voltage levels to provide over-voltage or under-voltage protection.
  • Battery Chargers: Regulates the charging voltage and current for various battery types.
  • Instrumentation Amplifiers: Provides a stable reference voltage for accurate signal amplification.

Features:

  • Adjustable Output Voltage: Output voltage can be adjusted via external resistors.
  • Low Dynamic Output Impedance: Ensures stable operation with varying load conditions.
  • Sink Current Capability: Capable of sinking current from an external source.
  • Precision Reference Voltage: Provides a stable and accurate reference voltage.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Stable Voltage Regulation: The low dynamic output impedance ensures stable voltage regulation.
  • Adjustable Output: The adjustable output voltage allows for flexible circuit design.
  • Reliable Performance: Provides reliable performance in various applications.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation and monitoring.
  • Simplified Design: The three-terminal design simplifies circuit design.

Additional Details:

The AP431AG features an adjustable output voltage range, typically from Vref to 36V, where Vref is the internal reference voltage. It has a typical reference voltage tolerance that ensures high accuracy. The device is commonly available in through-hole and surface-mount packages. The AP431AG operates within a specified temperature range, ensuring stability under various environmental conditions. The integrated precision reference and operational amplifier minimize the need for external components, reducing board space and cost. This shunt regulator is designed to maintain stable output voltage even with changes in input voltage or load current, making it suitable for applications where a stable reference voltage is critical. The ability to adjust the output voltage provides flexibility in circuit design, allowing the device to be used in a wide range of applications. The AP431AG is widely used in power supplies, battery chargers, and instrumentation equipment due to its accuracy and stability.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess