EN
  • EN
  • DE

AP3989P

Part No AP3989P
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145699-AP3989P
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3989P CAD Model

Description

The AP3989P is a power management IC manufactured by Advanced Power Electronics Corp. While specific details are scarce, it is likely a highly integrated solution designed for DC-DC conversion or other power regulation tasks in portable devices or embedded systems. Further research is necessary to fully understand its capabilities.

Applications

      
  • Portable Power Devices (e.g., Power Banks)
  •   
  • Battery Chargers
  •   
  • DC-DC Converters
  •   
  • LED Lighting Applications
  •   
  • Embedded Systems

Features

      
  • High Efficiency DC-DC Conversion
  •   
  • Over Voltage Protection
  •   
  • Short Circuit Protection
  •   
  • Under Voltage Lockout
  •   
  • Thermal Shutdown

Benefits

      
  • Extended Battery Life: High efficiency conversion minimizes power loss and extends the operational life of battery-powered devices.
  •   
  • Increased System Reliability: Built-in protection features safeguard the device and connected components from damage due to voltage or current surges.
  •   
  • Simplified Design: Integration of multiple functions reduces the need for external components, simplifying the design process.
  •   
  • Improved System Safety: Thermal shutdown prevents overheating and potential damage to the device and surrounding circuitry.
  •   
  • Compact Solution: Small package size allows for use in space-constrained applications.

Technical Specifications

Due to the limited publicly available information, exact specifications for the AP3989P are difficult to determine. However, based on similar power management ICs, key specifications would likely include input voltage range, output voltage range, switching frequency, maximum output current, and operating temperature range. It is likely available in a small surface-mount package.

Further research and consultation of the manufacturer's datasheet is required for complete specifications and design considerations.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Micrel
Lowest to $9.8522
Freescale Semiconductor - NXP
Lowest to $4.3657
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
UTC
Lowest to $0.0622
NXP / Nexperia
Lowest to $3.2617

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess