The AP3310GH-HF is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. This device is designed for high efficiency and reliability in power switching applications. The -HF suffix denotes that the part is Halogen-Free.
Applications:
- Synchronous Rectification in DC-DC Converters.
- Power Management in Notebook Computers.
- Battery Protection Circuits.
- Load Switching Applications.
- Motor Control Systems.
Features:
- Low On-Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
- Low Gate Charge (Qg): Enables faster switching speeds.
- High Avalanche Energy (EAS): Offers ruggedness and reliability.
- Trench Power MOSFET Technology: Provides superior performance and density.
- Halogen-Free: Environmentally friendly construction.
- RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
- 30V Drain-Source Voltage (VDS): Suitable for various power applications.
Benefits:
- Improved Efficiency: Lower RDS(on) reduces power dissipation.
- Faster Switching: Low gate charge allows for higher frequency operation.
- Enhanced Reliability: High avalanche energy ensures robustness.
- Environmentally Friendly: Halogen-free material.
- Compact Design: Enables smaller and more efficient power circuits.
Technical Specifications:
The AP3310GH-HF features a drain-source voltage (VDS) of 30V. The on-resistance (RDS(on)) is very low, contributing to its high efficiency. It is available in a surface-mount package suitable for automated assembly. Refer to the datasheet for detailed specifications including gate charge, avalanche energy, thermal resistance, and operating temperature ranges. It is designed for optimal performance in switching applications, minimizing both conduction and switching losses.