EN
  • EN
  • DE
  • IT

AP2306AGEN-HF

Part No AP2306AGEN-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Capable of 2.5V Gate Drive, Small Outline Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145529-AP2306AGEN-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2306AGEN-HF CAD Model

Description

The AP2306AGEN-HF is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. It is designed for power management applications where efficiency and compact size are crucial. The -HF suffix indicates that the part is halogen-free.

Applications:

  • DC-DC Converters: Used in voltage regulation and conversion circuits.
  • Load Switching: Employed in applications requiring efficient power switching to various loads.
  • Power Management in Portable Devices: Suitable for use in battery-powered applications such as smartphones and tablets.
  • LED Lighting: Can be implemented in LED driver circuits.
  • Battery Protection Circuits: Used for overcharge and over-discharge protection in battery-powered devices.

Features:

  • N-Channel Enhancement Mode MOSFET: Offers efficient and controllable power switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss and increases energy efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Low Gate Charge (Qg): Reduces the drive requirements and lowers switching losses.
  • Halogen-Free: Compliant with environmental standards for halogen content.

Benefits:

  • High Efficiency: Low RDS(on) and Qg result in higher efficiency and reduced power dissipation.
  • Compact Design: Allows for smaller and more integrated power management solutions.
  • Reduced Switching Losses: Fast switching speed minimizes power loss during switching transitions.
  • Improved Thermal Performance: Efficient heat dissipation enhances reliability.
  • Environmentally Friendly: Halogen-free construction complies with environmental regulations.

Additional Details:

The AP2306AGEN-HF typically comes in a surface mount package, such as a SOP-8 or similar. The exact voltage and current ratings can vary, but it generally handles drain-source voltages up to 30V and drain currents of several amperes. It is designed to meet RoHS standards. Consult the product datasheet for specific details regarding voltage, current, on-resistance, gate charge, and thermal characteristics.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess