EN
  • EN
  • DE

AP18T10GH-HF

Part No AP18T10GH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145454-AP18T10GH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP18T10GH-HF CAD Model

Description

The AP18T10GH-HF is an N-channel enhancement mode MOSFET manufactured by Advanced Power Electronics Corp (APEC). This MOSFET is designed for high-efficiency power switching applications, offering a combination of low on-resistance and fast switching speed.

Applications

  • Synchronous Rectification: Used in synchronous buck converters and other power supplies for improved efficiency.
  • DC-DC Converters: Used in voltage regulators to efficiently convert DC voltage levels in portable devices and power adapters.
  • Motor Control: Employed in motor driver circuits for controlling the speed and direction of DC motors in robotics and automation.
  • Battery Management Systems (BMS): Used in BMS circuits to control charging and discharging of batteries in electric vehicles and portable devices.
  • Power Inverters: Utilized in power inverters to convert DC power from batteries or solar panels to AC power for household appliances.

Features

  • N-Channel MOSFET: Offers efficient switching performance and is commonly used in various circuit configurations.
  • Enhancement Mode: Requires a voltage applied to the gate to turn the device on.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Fast Switching Speed: Enables efficient switching performance in high-frequency applications.
  • Halogen-Free: Complies with halogen-free environmental standards.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, resulting in higher energy efficiency in power conversion circuits.
  • Improved Performance: Fast switching speed enhances the overall performance of power switching circuits.
  • Simplified Design: Commonly used N-channel configuration simplifies circuit design.
  • Environmental Compliance: Halogen-free construction reduces environmental impact.
  • Reliable Operation: Designed for stable and consistent performance in various operating conditions.

Additional Details

The AP18T10GH-HF MOSFET is characterized by its voltage and current ratings, RDS(on) value, gate charge, and thermal resistance. These parameters determine its suitability for specific applications. The “-HF” suffix indicates that the device is halogen-free. The 'GH' likely refers to the package type. It is typically used in conjunction with gate driver circuits and thermal management solutions to ensure optimal performance and reliability. The specific package could be a standard power package like a TO-252 or similar, appropriate for the power dissipation requirements.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5186 $59.6390
275+ $0.4250 $116.8750
425+ $0.4123 $175.2275
580+ $0.3985 $231.1300
750+ $0.3858 $289.3500
1,005+ $0.3453 $347.0265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess