EN
  • EN
  • DE
  • IT

AP1250CMP-HF

Part No AP1250CMP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817278-AP1250CMP-HF
Ultra Librarian 3D Model Ultra Librarian AP1250CMP-HF CAD Model

Description

The AP1250CMP-HF is a P-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Advanced Power Electronics Corp. (APEC). This MOSFET is designed for power management applications requiring efficient and reliable switching performance. Its low on-resistance (RDS(on)) minimizes power losses, making it suitable for use in DC-DC converters, load switches, and other power control circuits.

Applications

  • Load Switching: Used as a load switch to control power to various circuits and components in electronic devices.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels and provide efficient power conversion.
  • Power Management Circuits: Utilized in power management circuits to optimize power consumption and extend battery life.
  • Battery Protection Circuits: Used in battery protection circuits to prevent overcharge, over-discharge, and short-circuit conditions.
  • Motor Control: Employed in low-power motor control applications.

Features

  • P-Channel MOSFET: P-channel configuration, allowing for easy control with a negative gate voltage.
  • Low On-Resistance (RDS(on)): Offers low on-resistance, minimizing power losses and improving efficiency.
  • High Drain Current (ID): Capable of handling high drain current, suitable for various power applications.
  • Low Gate Charge (Qg): Features low gate charge, reducing switching losses and improving efficiency.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability and robustness.
  • Lead-Free and RoHS Compliant: Compliant with lead-free and RoHS environmental standards.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, resulting in high efficiency.
  • Easy to Drive: P-channel configuration simplifies gate drive circuitry.
  • Reliable Performance: Avalanche rating enhances reliability and robustness.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental regulations.
  • Compact Size: Available in compact surface-mount packages, minimizing board space requirements.

Additional Details

The AP1250CMP-HF operates within a specified voltage and temperature range. It is typically available in a CMPAK (Compact Package) package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The gate threshold voltage (VGS(th)) is another important parameter to consider for proper gate drive design. The AP1250CMP-HF provides a good balance of performance, efficiency, and reliability for a variety of power management applications.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess