EN
  • EN
  • DE

AMS34063P

Part No AMS34063P
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description DC-TO-DC CONVERTER CONTROL CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144569-AMS34063P
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS34063P CAD Model

Description

The AMS34063P is a monolithic control circuit containing the primary functions required for DC-to-DC converters. Specifically designed for step-down, step-up, and voltage-inverting applications, this device offers versatility and reliability in power management solutions. Manufactured by Advanced Monolithic Systems (AMS), it is commonly used in a variety of electronic devices and systems.

Applications:

  • Step-Down Converters: Regulating voltage in applications such as powering microcontrollers.
  • Step-Up Converters: Boosting voltage for driving LEDs or other higher-voltage components.
  • Voltage-Inverting Converters: Generating a negative voltage from a positive supply rail.
  • Battery Charging Circuits: Providing efficient charging control in portable devices.
  • Power Supplies for Embedded Systems: Supplying regulated power in embedded applications.

Features:

  • Low Quiescent Current: Minimizes power consumption when the device is idle.
  • Internal Temperature Compensation: Ensures stable operation across a wide range of temperatures.
  • Current Limiting: Protects the device and the circuit from overcurrent conditions.
  • Adjustable Output Voltage: Allows customization of the output voltage using external components.
  • High Efficiency: Provides efficient conversion of DC voltage, minimizing energy waste.

Benefits:

  • Flexible Design: Adaptable to various voltage conversion requirements.
  • Energy Savings: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Operation: Stable performance across a wide range of operating conditions.
  • Simplified Circuit Design: Reduces the need for numerous discrete components.
  • Cost-Effective Solution: Provides a cost-efficient approach to DC-DC conversion.

The AMS34063P typically operates with a wide input voltage range and offers adjustable switching frequency. External components such as inductors, capacitors, and resistors are used to tailor the converter to specific application requirements. Its built-in protection features, including current limiting and over-temperature protection, enhance its robustness. Refer to the Advanced Monolithic Systems datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess