EN
  • EN
  • DE

AMS1587CM-3.3

Part No AMS1587CM-3.3
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 3A LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144543-AMS1587CM-3.3
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMS1587CM-3.3 CAD Model

Description

The AMS1587CM-3.3 is a high-efficiency, step-down switching regulator manufactured by Advanced Monolithic Systems (AMS). It is designed to convert a higher input voltage to a regulated 3.3V output voltage, providing a cost-effective and efficient power conversion solution. It is suitable for a wide range of applications requiring stable and regulated power.

Applications:

  • Point-of-Load Regulation: Providing regulated voltage to specific loads within a system.
  • Powering Microcontrollers: Supplying stable 3.3V to microcontrollers in embedded systems.
  • Distributed Power Systems: Used in systems where power is distributed and regulated at various points.
  • Battery-Powered Devices: Efficiently converts battery voltage to 3.3V for portable applications.
  • Industrial Control Systems: Powers sensors, actuators, and other components requiring 3.3V.

Features:

  • High Efficiency: Converts voltage with minimal power loss.
  • 3.3V Fixed Output: Provides a stable and precise 3.3V output.
  • Adjustable Output Voltage: Some configurations may allow adjusting the output voltage using external resistors.
  • Over-Temperature Protection: Shuts down the regulator in case of overheating.
  • Current Limiting: Protects against overloads and short circuits by limiting the output current.

Benefits:

  • Energy Savings: Minimizes power consumption and heat generation.
  • Stable Voltage: Ensures a consistent and reliable voltage for sensitive components.
  • Improved System Reliability: Protects the system from voltage spikes and overcurrent conditions.
  • Simplified Design: Requires fewer external components compared to discrete solutions.
  • Extended Battery Life: Prolongs battery life in portable devices due to efficient power conversion.

The AMS1587CM-3.3 typically comes in a compact surface-mount package (CM). Key specifications include its input voltage range, output current capability, switching frequency, and efficiency. Its protection features, such as over-temperature shutdown and current limiting, enhance its reliability. Refer to the Advanced Monolithic Systems datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Mini-Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Lowest to $12.6416
STMicroelectronics
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess