Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 28V
MSCP (Mean Spherical Candle Power) 32.0
Lens Style Round with Domed Top
Lens Size S-8
Lead Style Bayonet - Single Contact
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1566532-1683
Ultra Librarian 3D Model Ultra Librarian 1683 CAD Model

You May Also Be Interested in

JKL Components Corp.
LAMP INCAND RT-1.5 TELE SLD 36V
Need more? Email Us
ECAD model for SM3620L
Advanced Micro Lites
T1-3/4 WIRE TERMINAL
Need more? Email Us
ECAD model for 1728
47
Visual Communications Company - VCC
LAMP INCAN RT-3.25 MIN BAYO 6.3V
Need more? Email Us
ECAD model for 47
259
Visual Communications Company - VCC
LAMP INCAND RT-3.25 WEDGE 6.3V
Need more? Email Us
ECAD model for 259
755
Visual Communications Company - VCC
LAMP INCAN RT-3.25 MIN BAYO 6.3V
Need more? Email Us
ECAD model for 755
194
Visual Communications Company - VCC
LAMP INCAND RT-3.25 WEDGE 14V
Need more? Email Us
ECAD model for 194
Advanced Micro Lites
T1-3/4 Wire Terminal
Need more? Email Us
ECAD model for 1764
328
Advanced Micro Lites
T-1 3/4 MIDGET FLANGED LAMP
Need more? Email Us
ECAD model for 328
Visual Communications Company - VCC
LAMP INCAND RT-3.25 MIN BAYO 28V
Need more? Email Us
ECAD model for CM1820

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention