EN
  • EN
  • DE

AFN312-ADJ

Part No AFN312-ADJ
Manufacturer ABB Embedded Power
Catalog OEM Parts (A - B)
Description AFN312-ADJ - Abb AFN312-ADJ, AFN3, Nr, 3PH, Nc, N3R/4/12, 200/120V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081430-AFN312-ADJ
Categories OEM Parts(A-B)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFN312-ADJ CAD Model

Description

The AFN312-ADJ is a DC-DC power converter manufactured by ABB Embedded Power. It is designed to provide a regulated output voltage from a wide input voltage range. The 'ADJ' suffix indicates that the output voltage is adjustable, allowing for flexibility in various applications.

Applications

  • Industrial automation equipment
  • Telecommunications systems
  • Data centers
  • Networking equipment
  • Distributed power architectures

Features

  • Adjustable output voltage
  • Wide input voltage range
  • High efficiency
  • Remote sense capability
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Over-temperature protection (OTP)
  • Remote On/Off control

Benefits

  • Provides a stable and regulated power supply for sensitive electronic components
  • Accommodates varying input voltage levels
  • Reduces energy consumption and heat dissipation
  • Compensates for voltage drops in long cable runs
  • Protects the load from damage due to voltage spikes or surges
  • Prevents damage to the converter from excessive current draw
  • Shuts down the converter in the event of overheating
  • Enables remote control of the converter's output

Additional Details

The AFN312-ADJ utilizes a highly efficient synchronous rectifier topology, contributing to its high efficiency. It features a compact design suitable for space-constrained applications. The adjustable output voltage is typically set using an external resistor. The converter is designed to meet various industry safety standards. It is available in a variety of package options to suit different mounting requirements. The remote sense feature ensures accurate voltage regulation at the load. The over-voltage protection, over-current protection, and over-temperature protection mechanisms enhance the reliability and lifespan of the converter and the connected load. The converter provides a reliable and efficient power solution for demanding applications.

The AFN312-ADJ also includes input under-voltage lockout which prevents operation below a minimum input voltage. It typically has a high MTBF (Mean Time Between Failures), indicating a long operational lifespan. The device is typically RoHS compliant, indicating that it adheres to environmental regulations regarding hazardous substances. It is an excellent choice for industrial and telecom applications where reliability and efficiency are key.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess