Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Advanced Micro Devices
Series i186
Package Bulk
Product Status Active
Core Processor 80C186
Number of Cores/Bus Width 1 Core, 16-Bit
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating 0°C ~ 70°C (TA)
Standard Package 70 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 886764-N80C186
Ultra Librarian 3D Model Ultra Librarian N80C186 CAD Model

Description

The N80C186 is an embedded microprocessor from Advanced Micro Devices.

  • Series: i186
  • Core Processor: 16-bit
  • Clock Speed: 0°C to 70°C
  • RAM Controller: DRAM
  • Graphics Acceleration: No
  • Ethernet: No
  • Input/Output Voltage: 5.0V
  • Package: Bulk
  • Status: Active

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783BGA
Lowest to €255.0327
ECAD model for MPC8548VUAUJ
Freescale Semiconductor - NXP
IC MPU MPC82XX 333MHZ 516BGA
Need more? Email Us
ECAD model for MPC8270ZQMIBA
Freescale Semiconductor - NXP
IC MPU MPC82XX 350MHZ 352TBGA
Lowest to €65.1276
ECAD model for MPC8245LVV350D
Freescale Semiconductor - NXP
Integrated Processor Hardware Specifications
Need more? Email Us
ECAD model for MPC8548EVTAUJA
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Need more? Email Us
ECAD model for MPC8250ACZUMHBC
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MPC8275CZQIIB
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
Lowest to €20.1366
ECAD model for AM3354BZCED60
Freescale Semiconductor - NXP
IC MPU MPC82XX 400MHZ 516BGA
Lowest to €79.1927
ECAD model for MPC8247VRTIEA
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.5GHZ 1023FCBGA
Need more? Email Us
ECAD model for MPC8572EPXAVND

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ €4.2736 €59.8305
34+ €3.5077 €119.2624
52+ €3.3973 €176.6592
72+ €3.2880 €236.7330
93+ €3.1787 €295.6203
124+ €2.8498 €353.3751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,730 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention